Capital Lighting, Inc. 83111-ORB Semi-Flush Mts.-Bowl Style 617002

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335948891 Category: Semi-Flush Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335948891 Category: Semi-Flush Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83111-ORB Semi-Flush Mts.-Bowl Style - 617002 - Capital Lighting, Inc.
Columbus, OH, USA
83111-ORB Semi-Flush Mts.-Bowl Style
617002
83111-ORB Semi-Flush Mts.-Bowl Style 617002
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Two Light Semi Flush UPC: 46335948891 Category: Semi-Flush Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Two Light Semi Flush
UPC: 46335948891
Category: Semi-Flush
Glass: Clear Champagne & Frosted White Glass
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617002
Product Name 83111-ORB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details