Capital Lighting, Inc. 83104-ORB Bathroom Fixtures-Four Lights 617000

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.75 Length 9.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335948884 Category: Bath/Vanity/Wall Sconces Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.75 Length 9.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335948884 Category: Bath/Vanity/Wall Sconces Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
83104-ORB Bathroom Fixtures-Four Lights - 617000 - Capital Lighting, Inc.
Columbus, OH, USA
83104-ORB Bathroom Fixtures-Four Lights
617000
83104-ORB Bathroom Fixtures-Four Lights 617000
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.75 Length 9.75 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Bath Bar UPC: 46335948884 Category: Bath/Vanity/Wall Sconces Glass: Clear Champagne & Frosted White Glass Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.75
Length 9.75
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Four Light Bath Bar
UPC: 46335948884
Category: Bath/Vanity/Wall Sconces
Glass: Clear Champagne & Frosted White Glass
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 617000
Product Name 83104-ORB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details