Capital Lighting, Inc. P373-615B Bathroom Fixtures-Three Lights 616664

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.75 Extension: 6.25 Bulb Type: E26/G16.5 Qty: 1 Wattage: 60 Finish: Bronze Weight: 8.16 Product Name: Three Light Bath Light Category: Bath Glass: White Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.75 Extension: 6.25 Bulb Type: E26/G16.5 Qty: 1 Wattage: 60 Finish: Bronze Weight: 8.16 Product Name: Three Light Bath Light Category: Bath Glass: White Art

Suppliers

Company
Product
Description
Supplier Links
P373-615B Bathroom Fixtures-Three Lights - 616664 - Capital Lighting, Inc.
Columbus, OH, USA
P373-615B Bathroom Fixtures-Three Lights
616664
P373-615B Bathroom Fixtures-Three Lights 616664
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.75 Extension: 6.25 Bulb Type: E26/G16.5 Qty: 1 Wattage: 60 Finish: Bronze Weight: 8.16 Product Name: Three Light Bath Light Category: Bath Glass: White Art

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 9.75
Extension: 6.25
Bulb
Type: E26/G16.5
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 8.16
Product Name: Three Light Bath Light
Category: Bath
Glass: White Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616664
Product Name P373-615B Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details