Capital Lighting, Inc. P404-10-084 Mini Pendants-Cable 616661

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.64 Product Name: One Light Pendant Category: Pendant Glass: White Case
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.64 Product Name: One Light Pendant Category: Pendant Glass: White Case

Suppliers

Company
Product
Description
Supplier Links
P404-10-084 Mini Pendants-Cable - 616661 - Capital Lighting, Inc.
Columbus, OH, USA
P404-10-084 Mini Pendants-Cable
616661
P404-10-084 Mini Pendants-Cable 616661
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Weight: 2.64 Product Name: One Light Pendant Category: Pendant Glass: White Case

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Nickel
Weight: 2.64
Product Name: One Light Pendant
Category: Pendant
Glass: White Case

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616661
Product Name P404-10-084 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details