Capital Lighting, Inc. P5113-617 Bathroom Fixtures-Three Lights 616632

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Bronze Product Name: Three Light Bath Category: Bath Glass: Carmel Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Bronze Product Name: Three Light Bath Category: Bath Glass: Carmel Art

Suppliers

Company
Product
Description
Supplier Links
P5113-617 Bathroom Fixtures-Three Lights - 616632 - Capital Lighting, Inc.
Columbus, OH, USA
P5113-617 Bathroom Fixtures-Three Lights
616632
P5113-617 Bathroom Fixtures-Three Lights 616632
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Bronze Product Name: Three Light Bath Category: Bath Glass: Carmel Art

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 7.75
Extension: 5
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Bronze
Product Name: Three Light Bath
Category: Bath
Glass: Carmel Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616632
Product Name P5113-617 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details