Capital Lighting, Inc. P524-077 Lamps-Pharmacy-Floor 616619

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 39.50 Extension: 10 Bulb Qty: 1 Wattage: 13 Finish: Chrome Weight: 11 Product Name: One Light Fluorescent Floor Lamp Category: Floor Lamp Glass: Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 39.50 Extension: 10 Bulb Qty: 1 Wattage: 13 Finish: Chrome Weight: 11 Product Name: One Light Fluorescent Floor Lamp Category: Floor Lamp Glass: Metal

Suppliers

Company
Product
Description
Supplier Links
P524-077 Lamps-Pharmacy-Floor - 616619 - Capital Lighting, Inc.
Columbus, OH, USA
P524-077 Lamps-Pharmacy-Floor
616619
P524-077 Lamps-Pharmacy-Floor 616619
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 39.50 Extension: 10 Bulb Qty: 1 Wattage: 13 Finish: Chrome Weight: 11 Product Name: One Light Fluorescent Floor Lamp Category: Floor Lamp Glass: Metal

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 39.50
Extension: 10
Bulb
Qty: 1
Wattage: 13
Finish: Chrome
Weight: 11
Product Name: One Light Fluorescent Floor Lamp
Category: Floor Lamp
Glass: Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616619
Product Name P524-077 Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details