Capital Lighting, Inc. P612-0-077 Pendants-Drum Shade 616611

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 97.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 28.01 Product Name: Eight Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 97.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 28.01 Product Name: Eight Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
P612-0-077 Pendants-Drum Shade - 616611 - Capital Lighting, Inc.
Columbus, OH, USA
P612-0-077 Pendants-Drum Shade
616611
P612-0-077 Pendants-Drum Shade 616611
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 97.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 28.01 Product Name: Eight Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 97.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Chrome
Weight: 28.01
Product Name: Eight Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616611
Product Name P612-0-077 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details