Capital Lighting, Inc. P786-084 Lamps-Floor Lamps 616601

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 16.06 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Black Metal
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 16.06 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Black Metal

Suppliers

Company
Product
Description
Supplier Links
P786-084 Lamps-Floor Lamps - 616601 - Capital Lighting, Inc.
Columbus, OH, USA
P786-084 Lamps-Floor Lamps
616601
P786-084 Lamps-Floor Lamps 616601
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 16.06 Product Name: One Light Floor Lamp Category: Floor Lamp Glass: Black Metal

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 56.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 16.06
Product Name: One Light Floor Lamp
Category: Floor Lamp
Glass: Black Metal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616601
Product Name P786-084 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details