Capital Lighting, Inc. E20107-81 Mini Pendants-4+Light Cluster 616215

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Eight Light Pendant UPC: 845094038085 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Eight Light Pendant UPC: 845094038085 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20107-81 Mini Pendants-4+Light Cluster - 616215 - Capital Lighting, Inc.
Columbus, OH, USA
E20107-81 Mini Pendants-4+Light Cluster
616215
E20107-81 Mini Pendants-4+Light Cluster 616215
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Eight Light Pendant UPC: 845094038085 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 6.00
Bulb
Type: G4 T3
Qty: 8
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Product Name: Eight Light Pendant
UPC: 845094038085
Category: Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616215
Product Name E20107-81 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details