Capital Lighting, Inc. E20106-81 Mini Pendants-4+Light Cluster 616212

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Nine Light Pendant UPC: 845094038078 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Nine Light Pendant UPC: 845094038078 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20106-81 Mini Pendants-4+Light Cluster - 616212 - Capital Lighting, Inc.
Columbus, OH, USA
E20106-81 Mini Pendants-4+Light Cluster
616212
E20106-81 Mini Pendants-4+Light Cluster 616212
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Satin Nickel/Polished Chrome Product Name: Nine Light Pendant UPC: 845094038078 Category: Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: G4 T3
Qty: 9
Wattage: 20
Finish: Satin Nickel/Polished Chrome
Product Name: Nine Light Pendant
UPC: 845094038078
Category: Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 616212
Product Name E20106-81 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details