Capital Lighting, Inc. P5923-077 Bathroom Fixtures-Three Lights 615998

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Extension: 9 Bulb Type: E26 Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Extension: 9 Bulb Type: E26 Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5923-077 Bathroom Fixtures-Three Lights - 615998 - Capital Lighting, Inc.
Columbus, OH, USA
P5923-077 Bathroom Fixtures-Three Lights
615998
P5923-077 Bathroom Fixtures-Three Lights 615998
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.50 Extension: 9 Bulb Type: E26 Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.50
Extension: 9
Bulb
Type: E26
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615998
Product Name P5923-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details