Capital Lighting, Inc. P5912-077 Sconces-Single Glass 615993

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 3.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Weight: 3.01 Product Name: Two Light Bath Category: Bath Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 3.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Weight: 3.01 Product Name: Two Light Bath Category: Bath Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
P5912-077 Sconces-Single Glass - 615993 - Capital Lighting, Inc.
Columbus, OH, USA
P5912-077 Sconces-Single Glass
615993
P5912-077 Sconces-Single Glass 615993
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Extension: 3.5 Bulb Type: G-9 Qty: 2 Wattage: 40 Finish: Chrome Weight: 3.01 Product Name: Two Light Bath Category: Bath Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Extension: 3.5
Bulb
Type: G-9
Qty: 2
Wattage: 40
Finish: Chrome
Weight: 3.01
Product Name: Two Light Bath
Category: Bath
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615993
Product Name P5912-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details