Capital Lighting, Inc. P5914-077 Bathroom Fixtures-Four Lights 615990

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 3.25 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 8.36 Product Name: Four Light Bath Category: Bath Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 3.25 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 8.36 Product Name: Four Light Bath Category: Bath Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
P5914-077 Bathroom Fixtures-Four Lights - 615990 - Capital Lighting, Inc.
Columbus, OH, USA
P5914-077 Bathroom Fixtures-Four Lights
615990
P5914-077 Bathroom Fixtures-Four Lights 615990
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 3.25 Bulb Type: G-9 Qty: 4 Wattage: 40 Finish: Chrome Weight: 8.36 Product Name: Four Light Bath Category: Bath Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 5.00
Extension: 3.25
Bulb
Type: G-9
Qty: 4
Wattage: 40
Finish: Chrome
Weight: 8.36
Product Name: Four Light Bath
Category: Bath
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615990
Product Name P5914-077 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details