Capital Lighting, Inc. P962-077 Sconces-Single Glass 615948

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4.4 Product Name: Sconce Category: Sconce Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4.4 Product Name: Sconce Category: Sconce Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P962-077 Sconces-Single Glass - 615948 - Capital Lighting, Inc.
Columbus, OH, USA
P962-077 Sconces-Single Glass
615948
P962-077 Sconces-Single Glass 615948
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.75 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4.4 Product Name: Sconce Category: Sconce Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.75
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 4.4
Product Name: Sconce
Category: Sconce
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615948
Product Name P962-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details