Capital Lighting, Inc. P961-077 Mini Pendants-Drum Shades 615945

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.5 Product Name: Pendant Category: Pendant Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.5 Product Name: Pendant Category: Pendant Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
P961-077 Mini Pendants-Drum Shades - 615945 - Capital Lighting, Inc.
Columbus, OH, USA
P961-077 Mini Pendants-Drum Shades
615945
P961-077 Mini Pendants-Drum Shades 615945
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Bulb Qty: 1 Wattage: 60 Finish: Chrome Weight: 5.5 Product Name: Pendant Category: Pendant Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Bulb
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 5.5
Product Name: Pendant
Category: Pendant
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615945
Product Name P961-077 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details