Capital Lighting, Inc. P794-613 Lamps-Table Lamps 615944

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: CFL Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 9.25 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: CFL Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 9.25 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade

Suppliers

Company
Product
Description
Supplier Links
P794-613 Lamps-Table Lamps - 615944 - Capital Lighting, Inc.
Columbus, OH, USA
P794-613 Lamps-Table Lamps
615944
P794-613 Lamps-Table Lamps 615944
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Bulb Type: CFL Medium Qty: 1 Wattage: 100 Finish: Nickel Weight: 9.25 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Linen Shade

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Bulb
Type: CFL Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 9.25
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: White Linen Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615944
Product Name P794-613 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details