Capital Lighting, Inc. P918-077 Island/Pool Table-4 Light + 615940

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Chrome Weight: 14.31 Product Name: Eight Light Island Category: Island Light Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Chrome Weight: 14.31 Product Name: Eight Light Island Category: Island Light Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
P918-077 Island/Pool Table-4 Light + - 615940 - Capital Lighting, Inc.
Columbus, OH, USA
P918-077 Island/Pool Table-4 Light +
615940
P918-077 Island/Pool Table-4 Light + 615940
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 5.00 Length 5.00 Bulb Type: G-9 Qty: 8 Wattage: 40 Finish: Chrome Weight: 14.31 Product Name: Eight Light Island Category: Island Light Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 5.00
Length 5.00
Bulb
Type: G-9
Qty: 8
Wattage: 40
Finish: Chrome
Weight: 14.31
Product Name: Eight Light Island
Category: Island Light
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615940
Product Name P918-077 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details