Capital Lighting, Inc. 1646TT Exterior -Wall Mt./Flush 615896

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1646TT Exterior -Wall Mt./Flush - 615896 - Capital Lighting, Inc.
Columbus, OH, USA
1646TT Exterior -Wall Mt./Flush
615896
1646TT Exterior -Wall Mt./Flush 615896
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615896
Product Name 1646TT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details