Capital Lighting, Inc. 1646TT-ES Exterior -Wall Mt./Flush 615893

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1646TT-ES Exterior -Wall Mt./Flush - 615893 - Capital Lighting, Inc.
Columbus, OH, USA
1646TT-ES Exterior -Wall Mt./Flush
615893
1646TT-ES Exterior -Wall Mt./Flush 615893
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Extension: 4.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615893
Product Name 1646TT-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details