Capital Lighting, Inc. 1647SW Exterior -Wall Mt./Flush 615892

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
1647SW Exterior -Wall Mt./Flush - 615892 - Capital Lighting, Inc.
Columbus, OH, USA
1647SW Exterior -Wall Mt./Flush
615892
1647SW Exterior -Wall Mt./Flush 615892
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Extension: 4
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Satin White
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615892
Product Name 1647SW Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details