Capital Lighting, Inc. 1834TT Exterior -Wall Mount 615883

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Shipped Via: Parcel Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Shipped Via: Parcel Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1834TT Exterior -Wall Mount - 615883 - Capital Lighting, Inc.
Columbus, OH, USA
1834TT Exterior -Wall Mount
615883
1834TT Exterior -Wall Mount 615883
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Shipped Via: Parcel Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Shipped Via: Parcel
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615883
Product Name 1834TT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details