Capital Lighting, Inc. 1655TT-LED Exterior -Wall Mount 615878

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
1655TT-LED Exterior -Wall Mount - 615878 - Capital Lighting, Inc.
Columbus, OH, USA
1655TT-LED Exterior -Wall Mount
615878
1655TT-LED Exterior -Wall Mount 615878
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 5.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Satin Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Extension: 5.75
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Satin Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615878
Product Name 1655TT-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details