Capital Lighting, Inc. 1649SW Exterior -Wall Mt./Flush 615873

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 20.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 20.75

Suppliers

Company
Product
Description
Supplier Links
1649SW Exterior -Wall Mt./Flush - 615873 - Capital Lighting, Inc.
Columbus, OH, USA
1649SW Exterior -Wall Mt./Flush
615873
1649SW Exterior -Wall Mt./Flush 615873
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Extension: 4 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 20.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Extension: 4
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 20
Finish: Satin White
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 20.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615873
Product Name 1649SW Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details