Capital Lighting, Inc. 1664SK-LED Exterior -Wall Mt./Flush 615866

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
1664SK-LED Exterior -Wall Mt./Flush - 615866 - Capital Lighting, Inc.
Columbus, OH, USA
1664SK-LED Exterior -Wall Mt./Flush
615866
1664SK-LED Exterior -Wall Mt./Flush 615866
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Satin Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615866
Product Name 1664SK-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details