Capital Lighting, Inc. 1666BZ-LED Exterior -Wall Mt./Flush 615860

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1666BZ-LED Exterior -Wall Mt./Flush - 615860 - Capital Lighting, Inc.
Columbus, OH, USA
1666BZ-LED Exterior -Wall Mt./Flush
615860
1666BZ-LED Exterior -Wall Mt./Flush 615860
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615860
Product Name 1666BZ-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details