Capital Lighting, Inc. 1660BZ-LED Exterior -Wall Mount 615849

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
1660BZ-LED Exterior -Wall Mount - 615849 - Capital Lighting, Inc.
Columbus, OH, USA
1660BZ-LED Exterior -Wall Mount
615849
1660BZ-LED Exterior -Wall Mount 615849
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615849
Product Name 1660BZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details