Capital Lighting, Inc. 1660SK Exterior -Wall Mount 615847

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Extension: 3.5 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Extension: 3.5 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50

Suppliers

Company
Product
Description
Supplier Links
1660SK Exterior -Wall Mount - 615847 - Capital Lighting, Inc.
Columbus, OH, USA
1660SK Exterior -Wall Mount
615847
1660SK Exterior -Wall Mount 615847
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Extension: 3.5 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin Black Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.75
Extension: 3.5
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 20
Finish: Satin Black
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615847
Product Name 1660SK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details