Capital Lighting, Inc. 1663BZ-LED Exterior -Ceiling Mount 615841

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia

Suppliers

Company
Product
Description
Supplier Links
1663BZ-LED Exterior -Ceiling Mount - 615841 - Capital Lighting, Inc.
Columbus, OH, USA
1663BZ-LED Exterior -Ceiling Mount
615841
1663BZ-LED Exterior -Ceiling Mount 615841
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.25
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Canopy: 8`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615841
Product Name 1663BZ-LED Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details