Capital Lighting, Inc. 1666TT-ES Exterior -Wall Mt./Flush 615837

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1666TT-ES Exterior -Wall Mt./Flush - 615837 - Capital Lighting, Inc.
Columbus, OH, USA
1666TT-ES Exterior -Wall Mt./Flush
615837
1666TT-ES Exterior -Wall Mt./Flush 615837
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615837
Product Name 1666TT-ES Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details