Capital Lighting, Inc. 1667BZ Exterior -Wall Mt./Flush 615836

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1667BZ Exterior -Wall Mt./Flush - 615836 - Capital Lighting, Inc.
Columbus, OH, USA
1667BZ Exterior -Wall Mt./Flush
615836
1667BZ Exterior -Wall Mt./Flush 615836
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615836
Product Name 1667BZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details