Capital Lighting, Inc. 1666TT-LED Exterior -Wall Mt./Flush 615834

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1666TT-LED Exterior -Wall Mt./Flush - 615834 - Capital Lighting, Inc.
Columbus, OH, USA
1666TT-LED Exterior -Wall Mt./Flush
615834
1666TT-LED Exterior -Wall Mt./Flush 615834
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Titanium
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615834
Product Name 1666TT-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details