Capital Lighting, Inc. 1667BZ-LED Exterior -Wall Mt./Flush 615831

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1667BZ-LED Exterior -Wall Mt./Flush - 615831 - Capital Lighting, Inc.
Columbus, OH, USA
1667BZ-LED Exterior -Wall Mt./Flush
615831
1667BZ-LED Exterior -Wall Mt./Flush 615831
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615831
Product Name 1667BZ-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details