Capital Lighting, Inc. 1667SK Exterior -Wall Mt./Flush 615830

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1667SK Exterior -Wall Mt./Flush - 615830 - Capital Lighting, Inc.
Columbus, OH, USA
1667SK Exterior -Wall Mt./Flush
615830
1667SK Exterior -Wall Mt./Flush 615830
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615830
Product Name 1667SK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details