Capital Lighting, Inc. 1763TT Exterior -Ceiling Mount 615826

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 6`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 6`` dia

Suppliers

Company
Product
Description
Supplier Links
1763TT Exterior -Ceiling Mount - 615826 - Capital Lighting, Inc.
Columbus, OH, USA
1763TT Exterior -Ceiling Mount
615826
1763TT Exterior -Ceiling Mount 615826
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 6`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Canopy: 6`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615826
Product Name 1763TT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details