Capital Lighting, Inc. 1767BZ Exterior -Wall Mount 615820

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1767BZ Exterior -Wall Mount - 615820 - Capital Lighting, Inc.
Columbus, OH, USA
1767BZ Exterior -Wall Mount
615820
1767BZ Exterior -Wall Mount 615820
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615820
Product Name 1767BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details