Capital Lighting, Inc. 1763BZ-ES Exterior -Ceiling Mount 615801

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 6`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 6`` dia

Suppliers

Company
Product
Description
Supplier Links
1763BZ-ES Exterior -Ceiling Mount - 615801 - Capital Lighting, Inc.
Columbus, OH, USA
1763BZ-ES Exterior -Ceiling Mount
615801
1763BZ-ES Exterior -Ceiling Mount 615801
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 6`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Canopy: 6`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615801
Product Name 1763BZ-ES Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details