Capital Lighting, Inc. E21136-11PC Bathroom Fixtures-Five+Lights 615786

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 6 Wattage: 75 Finish: Polished Chrome Weight: 12.54 Product Name: Six Light Bath Vanity UPC: 845094045090 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 6 Wattage: 75 Finish: Polished Chrome Weight: 12.54 Product Name: Six Light Bath Vanity UPC: 845094045090 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21136-11PC Bathroom Fixtures-Five+Lights - 615786 - Capital Lighting, Inc.
Columbus, OH, USA
E21136-11PC Bathroom Fixtures-Five+Lights
615786
E21136-11PC Bathroom Fixtures-Five+Lights 615786
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 6 Wattage: 75 Finish: Polished Chrome Weight: 12.54 Product Name: Six Light Bath Vanity UPC: 845094045090 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 6
Wattage: 75
Finish: Polished Chrome
Weight: 12.54
Product Name: Six Light Bath Vanity
UPC: 845094045090
Category: Bath Vanity
Glass: Matte White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615786
Product Name E21136-11PC Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details