Capital Lighting, Inc. E21139-11PC Island/Pool Table-4 Light + 615782

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 2.75 Length 2.75 Extension: 46 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Polished Chrome Weight: 10.34 Product Name: Eight Light Pendant UPC: 845094045137 Category: Linear Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 6 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 2.75 Length 2.75 Extension: 46 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Polished Chrome Weight: 10.34 Product Name: Eight Light Pendant UPC: 845094045137 Category: Linear Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 6 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21139-11PC Island/Pool Table-4 Light + - 615782 - Capital Lighting, Inc.
Columbus, OH, USA
E21139-11PC Island/Pool Table-4 Light +
615782
E21139-11PC Island/Pool Table-4 Light + 615782
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 2.75 Length 2.75 Extension: 46 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Polished Chrome Weight: 10.34 Product Name: Eight Light Pendant UPC: 845094045137 Category: Linear Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 6 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 2.75
Length 2.75
Extension: 46
Bulb
Type: G9
Qty: 8
Wattage: 75
Finish: Polished Chrome
Weight: 10.34
Product Name: Eight Light Pendant
UPC: 845094045137
Category: Linear Pendant
Glass: Matte White
Shipped Via: UPS
Safety Listing: Dry
Wire: 6
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615782
Product Name E21139-11PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details