Capital Lighting, Inc. E21133-11PC Bathroom Fixtures-Three Lights 615758

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Bath Vanity UPC: 845094045052 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Bath Vanity UPC: 845094045052 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21133-11PC Bathroom Fixtures-Three Lights - 615758 - Capital Lighting, Inc.
Columbus, OH, USA
E21133-11PC Bathroom Fixtures-Three Lights
615758
E21133-11PC Bathroom Fixtures-Three Lights 615758
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 6.16 Product Name: Three Light Bath Vanity UPC: 845094045052 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 6.16
Product Name: Three Light Bath Vanity
UPC: 845094045052
Category: Bath Vanity
Glass: Matte White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615758
Product Name E21133-11PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details