Capital Lighting, Inc. E21035-01PC Flush Mounts-Bowl Style 615757

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.00 Bulb Type: G24q-2 Quad T4 Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 845094045366 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.00 Bulb Type: G24q-2 Quad T4 Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 845094045366 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21035-01PC Flush Mounts-Bowl Style - 615757 - Capital Lighting, Inc.
Columbus, OH, USA
E21035-01PC Flush Mounts-Bowl Style
615757
E21035-01PC Flush Mounts-Bowl Style 615757
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 3.00 Bulb Type: G24q-2 Quad T4 Qty: 2 Wattage: 13 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 845094045366 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 3.00
Bulb
Type: G24q-2 Quad T4
Qty: 2
Wattage: 13
Finish: Polished Chrome
Product Name: Two Light Flush Mount
UPC: 845094045366
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615757
Product Name E21035-01PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details