Capital Lighting, Inc. E21036-01PC Flush Mounts-Bowl Style 615754

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.00 Bulb Type: G24q-2 Quad T4 Qty: 2 Wattage: 18 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 845094045373 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.00 Bulb Type: G24q-2 Quad T4 Qty: 2 Wattage: 18 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 845094045373 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21036-01PC Flush Mounts-Bowl Style - 615754 - Capital Lighting, Inc.
Columbus, OH, USA
E21036-01PC Flush Mounts-Bowl Style
615754
E21036-01PC Flush Mounts-Bowl Style 615754
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.00 Bulb Type: G24q-2 Quad T4 Qty: 2 Wattage: 18 Finish: Polished Chrome Product Name: Two Light Flush Mount UPC: 845094045373 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.00
Bulb
Type: G24q-2 Quad T4
Qty: 2
Wattage: 18
Finish: Polished Chrome
Product Name: Two Light Flush Mount
UPC: 845094045373
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615754
Product Name E21036-01PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details