Capital Lighting, Inc. WLS1613PN Flush Mounts-Drum Shades 615599

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Palladian Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 611728166086 Category: Flush Mount Glass: Clear Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Palladian Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 611728166086 Category: Flush Mount Glass: Clear Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
WLS1613PN Flush Mounts-Drum Shades - 615599 - Capital Lighting, Inc.
Columbus, OH, USA
WLS1613PN Flush Mounts-Drum Shades
615599
WLS1613PN Flush Mounts-Drum Shades 615599
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Palladian Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 611728166086 Category: Flush Mount Glass: Clear Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Palladian Bronze
Weight: 10
Product Name: Two Light Flush Mount
UPC: 611728166086
Category: Flush Mount
Glass: Clear
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615599
Product Name WLS1613PN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details