Capital Lighting, Inc. 1155RB-LED Exterior -Wall Mt./Flush 615598

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
1155RB-LED Exterior -Wall Mt./Flush - 615598 - Capital Lighting, Inc.
Columbus, OH, USA
1155RB-LED Exterior -Wall Mt./Flush
615598
1155RB-LED Exterior -Wall Mt./Flush 615598
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Distressed Amber Etched
Shipped Via: Parcel
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615598
Product Name 1155RB-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details