Capital Lighting, Inc. WLS1615PN Flush Mounts-Drum Shades 615597

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Palladian Bronze Weight: 14 Product Name: Three Light Flush Mount UPC: 611728166079 Category: Flush Mount Glass: Clear Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Palladian Bronze Weight: 14 Product Name: Three Light Flush Mount UPC: 611728166079 Category: Flush Mount Glass: Clear Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
WLS1615PN Flush Mounts-Drum Shades - 615597 - Capital Lighting, Inc.
Columbus, OH, USA
WLS1615PN Flush Mounts-Drum Shades
615597
WLS1615PN Flush Mounts-Drum Shades 615597
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Palladian Bronze Weight: 14 Product Name: Three Light Flush Mount UPC: 611728166079 Category: Flush Mount Glass: Clear Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Palladian Bronze
Weight: 14
Product Name: Three Light Flush Mount
UPC: 611728166079
Category: Flush Mount
Glass: Clear
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615597
Product Name WLS1615PN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details