Capital Lighting, Inc. 1150RB-LED Exterior -Wall Mt./Flush 615592

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 5.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 5.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
1150RB-LED Exterior -Wall Mt./Flush - 615592 - Capital Lighting, Inc.
Columbus, OH, USA
1150RB-LED Exterior -Wall Mt./Flush
615592
1150RB-LED Exterior -Wall Mt./Flush 615592
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 5.5 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Regency Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Distressed Amber Etched Shipped Via: Parcel Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 5.5
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Regency Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Distressed Amber Etched
Shipped Via: Parcel
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615592
Product Name 1150RB-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details