Capital Lighting, Inc. SX8407K Exterior -Wall Mount 615591

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728159149 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728159149 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SX8407K Exterior -Wall Mount - 615591 - Capital Lighting, Inc.
Columbus, OH, USA
SX8407K Exterior -Wall Mount
615591
SX8407K Exterior -Wall Mount 615591
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mystic Black Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728159149 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mystic Black
Weight: 5
Product Name: One Light Outdoor Wall
UPC: 611728159149
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615591
Product Name SX8407K Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details