Capital Lighting, Inc. 1321KZ Exterior -Post/Pier Head 615578

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1321KZ Exterior -Post/Pier Head - 615578 - Capital Lighting, Inc.
Columbus, OH, USA
1321KZ Exterior -Post/Pier Head
615578
1321KZ Exterior -Post/Pier Head 615578
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 27.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Buckeye Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615578
Product Name 1321KZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details