Capital Lighting, Inc. 1272VK-LED Exterior -Hanging 615577

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1272VK-LED Exterior -Hanging - 615577 - Capital Lighting, Inc.
Columbus, OH, USA
1272VK-LED Exterior -Hanging
615577
1272VK-LED Exterior -Hanging 615577
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.75
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615577
Product Name 1272VK-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details