Capital Lighting, Inc. 1321HE-ES Exterior -Post/Pier Head 615575

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.28 Height: 27.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.28 Height: 27.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1321HE-ES Exterior -Post/Pier Head - 615575 - Capital Lighting, Inc.
Columbus, OH, USA
1321HE-ES Exterior -Post/Pier Head
615575
1321HE-ES Exterior -Post/Pier Head 615575
PRODUCT DETAILS / SPECS Width/Dia: 8.28 Height: 27.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Hematite Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.28
Height: 27.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Hematite
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615575
Product Name 1321HE-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details