Capital Lighting, Inc. 1350AU-LED Exterior -Wall Mount 615568

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 8.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 8.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

Suppliers

Company
Product
Description
Supplier Links
1350AU-LED Exterior -Wall Mount - 615568 - Capital Lighting, Inc.
Columbus, OH, USA
1350AU-LED Exterior -Wall Mount
615568
1350AU-LED Exterior -Wall Mount 615568
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Extension: 8.75 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Auburn Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Amber Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 3.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.50
Extension: 8.75
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Auburn
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Amber Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 3.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615568
Product Name 1350AU-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details